| Effective viewing area |
169.6 x 111.7 mm |
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
|
| Viewing angle |
@ C/R > 10 120º (H) / 110º (V) |
|
Display resolution
|
|
Resolution of the display for the system
800 x 480 pixels (viewing area 680 x 480)
|
| Display viewable area HxV |
169.6 x 111.7 mm |
| Resolution |
800 x 480 pixels (viewing area 680 x 480) |
| Viewing angle, horizontal |
120 ° |
| Viewing angle, vertical |
110 ° |
| Diagonal |
9 " |
| Viewing area resolution |
680x480 pixels |
| Placement supported |
Landscape Portrait Photo auto orientation |
|
Plug and Play
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Windows 2000/XP or later
|
| Playback mode |
Full screen browse Slideshow Thumbnail browse |
| Setup function |
Brightness adjustment Language Status Auto on/off on weekday/weekend Beep on/off Set time and date Clock display enable/disable Event reminder with snooze Photo source |
| Adjustable stand |
Rotating Tilt-adjustable |
| Connected media status |
Connected media Remaining memory |
| Photo effects |
Black and White Frames Sepia |
| Screen background colour |
Black White Gray |
| Supported image formats |
JPEG photo (in DCF structure) Up to 12 Megapixels |
| On Screen Display (OSD) languages |
English French German Italian Japanese Russian Simplified Chinese Spanish |
| User controls |
2 buttons 5-way mini joystick |
| Weight |
1050 kg |
| Convenience enhancements |
Kensington lock compatible |
| Status indication |
Battery level Firmware version Power source Remaining memory |
| Wall mountable |
Wall mount ready |
| Digital effects |
B&W, Frames, Sepia |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
To PC
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
| USB port |
To PC |
| Compatible memory cards |
Compact Flash type I Memory Stick Memory Stick Pro Multimedia Card Secure Digital xD card |
| Card reader |
Built-in (2x) |